Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Logic Family / Base Number | CD4020 |
---|---|
Counter Type | Binary |
Clock Frequency | 24MHz |
Count Maximum | 16383 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4020, 4020 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4020 |
Count Max | 14 |
Device Marking | 4020 |
Logic Function Number | 4020 |
Logic IC Function | 14-Stage Ripple Carry Binary Counter |
No. of Gates | 1 |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS 14-Stage Ripple-Carry Binary Counter/Divider | Texas Instruments |
14Stage Binary Counter DIP16 | Schukat Electronic |
CD4020BE | Elfaro |
IC BINARY COUNTR/DIV RIPL 16-DIP | Rotakorn Electronics |
IC COUNTER/DIVIDER 14-BIT BIN-UP PDIP-16 | Dan-Mar Components |
IC, 4000 CMOS, 4020, DIP16, 18V | element14 |
Where can I find additional details, specifications and documents for a CD4020BE .?
Additional datasheets, footprints and schematics for CD4020BE . are listed on our Part Details page. You can also find images and similar parts to CD4020BE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4020BE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4020BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4020BE . fall under?
The CD4020BE . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4020BE . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4020BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4020BE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4020BE . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Ralphs Industrial Electronic Supplies have stock available or on a lead time for CD4020BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4020BE . often in real-time on the comparison pages.
What if I can't find stock of CD4020BE .?
You can fill out our help required form which you can use to request a quote for CD4020BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.