CD40192BE Part Information
Details for CD40192BE by Texas Instruments
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5670 |
10 | 0.4810 |
100 | 0.3330 |
500 | 0.2810 |
1000 | 0.2180 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD40192 |
Counter Type | BCD Up / Down |
Clock Frequency | 11MHz |
Count Maximum | 9 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40192, 40192 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40192 |
Count Max | 4 |
Logic IC Function | CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, COUNTER/MULTIPLIER/DIVIDER; Logic Family / Base Number:CD40192; Counter Type:BCD, Up / Down; Clock Frequency:11MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD40192BE?
Additional datasheets, footprints and schematics for CD40192BE are listed in our Part Details tab. You can also find the CD40192BE image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40192BE in the Pricing & Inventory tab next to part details. You can view CD40192BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40192BE fall under?
The CD40192BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD40192BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40192BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40192BE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD40192BE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD40192BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40192BE often in real-time on the comparison pages.
What if I can't find stock of CD40192BE?
You can fill out our help required form which you can use to request a quote for CD40192BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.