CD4017BM96 Part Information
Details for CD4017BM96 by Texas Instruments
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.2950 |
500 | 0.2490 |
1000 | 0.2440 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4017B |
Counter Type | Decade / Divider |
Clock Frequency | 11MHz |
Count Maximum | 10 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | 4000B |
Logic IC Base Number | 4017 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DECADE/DIVIDER, 10BIT, SOIC-16; Logic Family / Base Number:CD4017B; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:10; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4017BM96?
Additional datasheets, footprints and schematics for CD4017BM96 are listed in our Part Details tab. You can also find the CD4017BM96 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4017BM96 in the Pricing & Inventory tab next to part details. You can view CD4017BM96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4017BM96 fall under?
The CD4017BM96 is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4017BM96 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4017BM96 you can contact the distributor directly for product support, shipping queries etc.
Is the CD4017BM96 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4017BM96 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4017BM96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4017BM96 often in real-time on the comparison pages.
What if I can't find stock of CD4017BM96?
You can fill out our help required form which you can use to request a quote for CD4017BM96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.