CD4017BM . Part Information
Details for CD4017BM . by Texas Instruments
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4950 |
10 | 0.4210 |
100 | 0.2920 |
500 | 0.2770 |
1000 | 0.2610 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4017 |
Counter Type | Decade / Divider |
Clock Frequency | 11MHz |
Count Maximum | 5 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4017, 4017 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Decade Counter / Divider with 10 Decoded Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, 10-OUT DECADE COUNTER, 16SOIC; Logic Family / Base Number:CD4017; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4017BM .?
Additional datasheets, footprints and schematics for CD4017BM . are listed in our Part Details tab. You can also find the CD4017BM . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4017BM . in the Pricing & Inventory tab next to part details. You can view CD4017BM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4017BM . fall under?
The CD4017BM . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4017BM . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4017BM . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4017BM . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4017BM . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4017BM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4017BM . often in real-time on the comparison pages.
What if I can't find stock of CD4017BM .?
You can fill out our help required form which you can use to request a quote for CD4017BM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.