Logic Family / Base Number | CD40161 |
---|---|
Counter Type | Binary |
Clock Frequency | 12MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40161, 40161 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 40161 |
IC Generic Number | 40161 |
Logic Function Number | 40161 |
Logic IC Function | Synchronous Programmable 4-Bit Binary Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear | Texas Instruments |
NON ROHS / CI DIL 16 / TUBE 25 PCS | Holdelec |
DIP 16P TUBE | Component Electronics |
Logic, 4Bit Prog Sync Counter, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD40161BE?
Additional datasheets, footprints and schematics for CD40161BE are listed on our Part Details page. You can also find images and similar parts to CD40161BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40161BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40161BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40161BE fall under?
The CD40161BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD40161BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40161BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40161BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40161BE have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD40161BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40161BE often in real-time on the comparison pages.
What if I can't find stock of CD40161BE?
You can fill out our help required form which you can use to request a quote for CD40161BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.