No distributors results available
View Full Pricing & Stock ComparisonLogic Family / Base Number | CD4014 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Standard |
Logic IC Family | CD4000 |
Logic IC Base Number | 4014 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Where can I find additional details, specifications and documents for a CD4014BMT?
Additional datasheets, footprints and schematics for CD4014BMT are listed on our Part Details page. You can also find images and similar parts to CD4014BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4014BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4014BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4014BMT fall under?
The CD4014BMT is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4014BMT when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4014BMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD4014BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4014BMT have stock available?
There is no stock from authorised distributors for CD4014BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4014BMT often in real-time on the comparison pages.
What if I can't find stock of CD4014BMT?
You can fill out our help required form which you can use to request a quote for CD4014BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.