Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4013 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 45ns |
Frequency | 24MHz |
Output Current | 6.8mA |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4013, 4013 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Dual D-Type Flip-Flop |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Logic, Dual D-Type Flip-Flop, 14Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4013BPW?
Additional datasheets, footprints and schematics for CD4013BPW are listed on our Part Details page. You can also find images and similar parts to CD4013BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4013BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4013BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4013BPW fall under?
The CD4013BPW is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD4013BPW when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4013BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4013BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4013BPW have stock available?
Authorised distributors including Electro Enterprises, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4013BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4013BPW often in real-time on the comparison pages.
What if I can't find stock of CD4013BPW?
You can fill out our help required form which you can use to request a quote for CD4013BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.