CD4013BMT Logic by Texas Instruments

LOGIC FLIP FLOP D 45NS SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The CD4013B device consists of two identical, independent data-type flip-flops. Each flip-flop has independent data, set, reset, and clock inputs and Q and Q outputs. These devices can be used for shift register applications, and, by connecting Q output to the data input, for counter and toggle applications. The logic level present at the D input is transferred to the Q output during the positive-going transition of the clock pulse. Setting or resetting is independent of the clock and is accomplished by a high level on the set or reset line, respectively. The CD4013B types are supplied in 14-pin dual-inline plastic packages (E suffix), 14-pin small-outline packages (M, MT, M96, and NSR suffixes), and 14-pin thin shrink small-outline packages (PW and PWR suffixes).

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.44
495
in stock
Buy Now

Specifications

Logic Family / Base Number CD4013
Flip-Flop Type D
Propagation Delay 45ns
Frequency 24MHz
Output Current -
Logic Case Style SOIC
No. of Pins 14Pins
Trigger Type Positive Edge
IC Output Type Differential
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4013
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4013BMT?

Additional datasheets, footprints and schematics for CD4013BMT are listed on our Part Details page. You can also find images and similar parts to CD4013BMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4013BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4013BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4013BMT fall under?

The CD4013BMT is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to CD4013BMT when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4013BMT you can contact the distributor directly for product support, shipping queries etc.

Is the CD4013BMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4013BMT have stock available?

Authorised distributors including Chip One Stop have stock available or on a lead time for CD4013BMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4013BMT often in real-time on the comparison pages.

What if I can't find stock of CD4013BMT?

You can fill out our help required form which you can use to request a quote for CD4013BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay