| Status: | Unknown |
|---|---|
| Series: | Flip-Flop |
| RoHS: | Unknown |
Prices starting from US$0.52
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.57
|
957
in stock
|
Buy Now |
|
Newark Electronics
from US$0.52
|
894
in stock
|
Buy Now |
|
element14
from US$0.57
|
894
in stock
|
Buy Now |
|
Farnell
from US$0.60
|
894
in stock
|
Buy Now |
|
RS
from US$0.63
|
350
in stock
|
Buy Now |
|
TME
from US$0.57
|
340
in stock
|
Buy Now |
|
Ozdisan
from US$0.66
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | CD4013 |
|---|---|
| Flip-Flop Type | D |
| Propagation Delay | 45ns |
| Frequency | 12MHz |
| Output Current | 6.8mA |
| Logic Case Style | SOIC |
| No. of Pins | 14Pins |
| Trigger Type | Positive Edge |
| IC Output Type | TTL |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 18V |
| Logic IC Family | CD4000 |
| Logic IC Base Number | 4013, 4013 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | Flip-Flop |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 4013 |
| Device Marking | CD4013BM |
| IC Generic Number | 4013 |
| Logic Function Number | 4013 |
| Logic IC Function | Dual D-Type Flip-Flop |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 3V to 18V |
| Termination Type | Surface Mount Device |
| Ic, D Type, Flipflop, Dual, 14Soic | Newark Electronics |
| IC, D TYPE, FLIPFLOP, DUAL, 14SOIC | element14 |
| CMOS Dual D-Type Flip Flop CD4013BM | RS |
| IC: digital | TME |
Where can I find additional details, specifications and documents for a CD4013BM?
Additional datasheets, footprints and schematics for CD4013BM are listed on our Part Details page. You can also find images and similar parts to CD4013BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4013BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4013BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4013BM fall under?
The CD4013BM is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD4013BM when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4013BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4013BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4013BM have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CD4013BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4013BM often in real-time on the comparison pages.
What if I can't find stock of CD4013BM?
You can fill out our help required form which you can use to request a quote for CD4013BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.