CD4011UBE . Part Information
Details for CD4011UBE . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6170 |
10 | 0.5380 |
100 | 0.3830 |
500 | 0.3260 |
1000 | 0.2610 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4011 |
Logic Type | NAND |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4011, 4011 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad 2-Input NAND Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, LOGIC, NAND GATE, 2 I/P, DIP-14; Logic Family / Base Number:CD4011; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD4011UBE .?
Additional datasheets, footprints and schematics for CD4011UBE . are listed in our Part Details tab. You can also find the CD4011UBE . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4011UBE . in the Pricing & Inventory tab next to part details. You can view CD4011UBE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4011UBE . fall under?
The CD4011UBE . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4011UBE . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4011UBE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4011UBE . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD4011UBE . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD4011UBE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4011UBE . often in real-time on the comparison pages.
What if I can't find stock of CD4011UBE .?
You can fill out our help required form which you can use to request a quote for CD4011UBE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.