| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.31
| Distributor | Stock | ||
|---|---|---|---|
|
Micros
from US$0.31
|
1,875
in stock
|
Buy Now |
|
Ozdisan
from US$0.40
|
1,535
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.39
|
1,275
in stock
|
Buy Now |
|
Newark Electronics
from US$0.62
|
1,035
in stock
|
Buy Now |
|
Chip One Stop
from US$0.38
|
929
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.32
|
575
in stock
|
Buy Now |
|
Conrad
from US$0.69
|
536
in stock
|
Buy Now |
|
RS
from US$0.36
|
450
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
3
in stock
|
Buy Now |
|
TME
from US$0.38
|
0
in stock
|
Buy Now |
|
element14
from US$0.35
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.46
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Type | NAND Gate |
|---|---|
| Output Current | 6.8mA |
| No. of Inputs | 2 |
| Supply Voltage Range | 3V to 18V |
| Logic Case Style | DIP |
| No. of Pins | 14 |
| Operating Temperature Range | -55°C to +125°C |
| Family Type | CD4000B |
| Quad 2-Input NAND Gate | Micros |
| Quad 2Inp NAND Gate DIP14 | Schukat Electronic |
| Nand Gate, Quad, 2 I/P, 3V-18V, Pdip-14 | Newark Electronics |
| TI CD4011BE Quad 2 Input NAND Gate | Rapid Electronics |
| Texas Instruments CD4011BE Logik IC - Gate und Inverter Tube | Conrad |
| CMOS Quad 2-Input NAND Gate CD4011BE | RS |
| IC: digital | TME |
| NAND GATE, QUAD, 2 I/P, 3V-18V, PDIP-14 | element14 |
| 2-Input NAND Gatter, PDIP-14, Texas Instruments CD4011BE | Buerklin |
Where can I find additional details, specifications and documents for a CD4011BE?
Additional datasheets, footprints and schematics for CD4011BE are listed on our Part Details page. You can also find images and similar parts to CD4011BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4011BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4011BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4011BE fall under?
The CD4011BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4011BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4011BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4011BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4011BE have stock available?
Authorised distributors including Micros, Ozdisan, Schukat Electronic, Newark Electronics and Chip One Stop have stock available or on a lead time for CD4011BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4011BE often in real-time on the comparison pages.
What if I can't find stock of CD4011BE?
You can fill out our help required form which you can use to request a quote for CD4011BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.