Logic Family / Base Number | CD4010 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4010, 4010 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex Non-Inverting Buffer / Converter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Hex Non-Inverting Buffer/Converter | Texas Instruments |
Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube | Holdelec |
IC: digital | Transfer Multisort Elektronik |
DIP 16P 25PCS/TUBE | Component Electronics |
LOGIC, BUFF/CONVERTER HEX, 16PDIP | Farnell |
Logic, Buff/Converter Hex, 16Pdip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4010BE?
Additional datasheets, footprints and schematics for CD4010BE are listed on our Part Details page. You can also find images and similar parts to CD4010BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4010BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4010BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4010BE fall under?
The CD4010BE is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4010BE when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4010BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4010BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4010BE have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4010BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4010BE often in real-time on the comparison pages.
What if I can't find stock of CD4010BE?
You can fill out our help required form which you can use to request a quote for CD4010BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.