Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | 6.8mA |
Propagation Delay | 180ns |
No. of Pins | 16Pins |
Logic Case Style | SOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) | Texas Instruments |
Volt Level Shifter, Quad, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD40109BNSR?
Additional datasheets, footprints and schematics for CD40109BNSR are listed on our Part Details page. You can also find images and similar parts to CD40109BNSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40109BNSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40109BNSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40109BNSR fall under?
The CD40109BNSR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to CD40109BNSR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40109BNSR you can contact the distributor directly for product support, shipping queries etc.
Is the CD40109BNSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40109BNSR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD40109BNSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40109BNSR often in real-time on the comparison pages.
What if I can't find stock of CD40109BNSR?
You can fill out our help required form which you can use to request a quote for CD40109BNSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.