| Status: | Unknown |
|---|---|
| Series: | CD4000 LOGIC Series |
| RoHS: | Unknown |
Prices starting from US$0.23
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.23
|
42,367
in stock
|
Buy Now |
|
Chip One Stop
from US$0.36
|
1,006
in stock
|
Buy Now |
|
RS
from US$0.62
|
1,000
in stock
|
Buy Now |
|
TME
from US$0.35
|
838
in stock
|
Buy Now |
|
Micros
from US$0.25
|
689
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.30
|
575
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.70
|
69
in stock
|
Buy Now |
|
Conrad
from US$0.64
|
69
in stock
|
Buy Now |
|
Newark Electronics
from US$0.72
|
67
in stock
|
Buy Now |
|
element14
from US$0.35
|
67
in stock
|
Buy Now |
|
Buerklin
from US$0.34
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | CD40107 |
|---|---|
| Logic Type | NAND Buffer / Driver |
| Output Current | 136mA |
| No. of Inputs | 2 |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 18V |
| Logic Case Style | DIP |
| No. of Pins | 8Pins |
| Logic IC Family | CD4000 |
| Logic IC Base Number | 40107, 40107 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | CD4000 LOGIC Series |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 40107 |
| IC Generic Number | 40107 |
| Logic Function Number | 40107 |
| Logic IC Function | Dual 2-Input NAND Buffer / Driver |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 3V to 18V |
| Termination Type | Through Hole |
| CMOS 2-In NAND Buffer/Driver CD40107BE | RS |
| IC: digital | TME |
| Dual 2-Input NAND Buffer / Driver | Micros |
| Dual 2-Input Nand Buffer DIP8 | Schukat Electronic |
| Texas Instruments CD40107BE Logic IC Gate and Inverter Tube Logic IC Gates | Rapid Electronics |
| Texas Instruments CD40107BE Logik IC - Gate und Inverter Tube | Conrad |
| Dual 2-In Nand, 40107, Dip8, 18V | Newark Electronics |
| DUAL 2-IN NAND, 40107, DIP8, 18V | element14 |
| Dual 2-Input NAND Puffer/Treiber, CMOS, PDIP-8, Texas Instruments CD40107BE | Buerklin |
Where can I find additional details, specifications and documents for a CD40107BE?
Additional datasheets, footprints and schematics for CD40107BE are listed on our Part Details page. You can also find images and similar parts to CD40107BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40107BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40107BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40107BE fall under?
The CD40107BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD40107BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40107BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40107BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40107BE have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, RS, TME and Micros have stock available or on a lead time for CD40107BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40107BE often in real-time on the comparison pages.
What if I can't find stock of CD40107BE?
You can fill out our help required form which you can use to request a quote for CD40107BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.