Logic Type | Inverter Schmitt Trigger |
---|---|
Output Current | 6.8mA |
No. of Inputs | 1 |
Supply Voltage Range | 3V to 18V |
Logic Case Style | DIP |
No. of Pins | 14 |
Operating Temperature Range | -55°C to +125°C |
6-ch, 3-V to 18-V inverters with Schmitt-Trigger inputs | Texas Instruments |
IC, HEX INVERTER, 4000 CMOS, 14DIP | Farnell |
IC: digital | Transfer Multisort Elektronik |
CD40106BE, Schmitt Trigger Inverters | RS |
Hex Schmitt Trigger Invert DIP14 | Schukat Electronic |
Inverter Schmitt Trigger 6-Element CMOS - 14-Pin PDIP Tube | Holdelec |
IC HEX SCHMITT TRIGGER 14-PIN DIP | Dan-Mar Components |
Texas Instruments CD40106BE Hex Schmitt Trigger | Rapid Electronics |
Ic, Hex Inverter, 4000 Cmos, 14Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD40106BE...?
Additional datasheets, footprints and schematics for CD40106BE... are listed on our Part Details page. You can also find images and similar parts to CD40106BE... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40106BE... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40106BE... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40106BE... fall under?
The CD40106BE... is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD40106BE... when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40106BE... you can contact the distributor directly for product support, shipping queries etc.
Is the CD40106BE... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40106BE... have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD40106BE....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40106BE... often in real-time on the comparison pages.
What if I can't find stock of CD40106BE...?
You can fill out our help required form which you can use to request a quote for CD40106BE... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.