CD40103BE . Part Information
Details for CD40103BE . by Texas Instruments
Semiconductors - ICs>Logic>Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5800 |
10 | 1.1900 |
50 | 1.0900 |
100 | 0.9810 |
250 | 0.9140 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD40103 |
Counter Type | Binary Down |
Clock Frequency | 4.8MHz |
Count Maximum | 255 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40103, 40103 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 8 |
Logic IC Function | 8-Stage Presettable 8bit Binary Synchronous Down Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, LOGIC, 4000, COUNTER; Logic Family / Base Number:CD40103; Counter Type:Binary, Down; Clock Frequency:4.8MHz; Count Maximum:255; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD40103BE .?
Additional datasheets, footprints and schematics for CD40103BE . are listed in our Part Details tab. You can also find the CD40103BE . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40103BE . in the Pricing & Inventory tab next to part details. You can view CD40103BE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40103BE . fall under?
The CD40103BE . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD40103BE . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40103BE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD40103BE . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD40103BE . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD40103BE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40103BE . often in real-time on the comparison pages.
What if I can't find stock of CD40103BE .?
You can fill out our help required form which you can use to request a quote for CD40103BE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.