Logic Family / Base Number | CD4009 |
---|---|
Logic Device Type | Buffer / Converter Inverting |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4009 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS hex inverting buffer/converter | Texas Instruments |
BUFFER/CONV, HEX, INV, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a CD4009UBMT?
Additional datasheets, footprints and schematics for CD4009UBMT are listed on our Part Details page. You can also find images and similar parts to CD4009UBMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4009UBMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4009UBMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4009UBMT fall under?
The CD4009UBMT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4009UBMT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4009UBMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD4009UBMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4009UBMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4009UBMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4009UBMT often in real-time on the comparison pages.
What if I can't find stock of CD4009UBMT?
You can fill out our help required form which you can use to request a quote for CD4009UBMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.