Distributor | Stock | ||
---|---|---|---|
![]() |
Texas Instruments |
16,342
units
|
Buy Now |
Logic Type | Complementary Pair Plus Inverter |
---|---|
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Base Number | 4007 |
Logic IC Function | Dual Complementary Pair Plus Inverter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
CMOS dual complementary pair plus inverter | Texas Instruments |
Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin SOIC Tube | Holdelec |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD4007UBM?
Additional datasheets, footprints and schematics for CD4007UBM are listed on our Part Details page. You can also find images and similar parts to CD4007UBM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4007UBM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4007UBM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4007UBM fall under?
The CD4007UBM is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD4007UBM when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4007UBM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4007UBM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4007UBM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4007UBM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4007UBM often in real-time on the comparison pages.
What if I can't find stock of CD4007UBM?
You can fill out our help required form which you can use to request a quote for CD4007UBM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.