Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1,533
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
617
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
442
in stock
|
Buy Now | |
element14
from US$0.34
|
442
in stock
|
Buy Now | |
Farnell
from US$0.36
|
442
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
-
|
Buy Now |
Logic Family / Base Number | CD4001 |
---|---|
Logic Type | NOR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4001, 4001 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad 2-Input NOR Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
NOR Gate Quad 2-IN CMOS 14-Pin PDIP | RS |
IC: digital | Transfer Multisort Elektronik |
Logic, Quad 2-In Nor Gate, 14Dip | Newark Electronics |
LOGIC, QUAD 2-IN NOR GATE, 14DIP | element14 |
4-ch, 2-input, 3-V to 18-V NOR gates | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4001UBE .?
Additional datasheets, footprints and schematics for CD4001UBE . are listed on our Part Details page. You can also find images and similar parts to CD4001UBE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4001UBE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4001UBE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4001UBE . fall under?
The CD4001UBE . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4001UBE . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4001UBE . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4001UBE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4001UBE . have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CD4001UBE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4001UBE . often in real-time on the comparison pages.
What if I can't find stock of CD4001UBE .?
You can fill out our help required form which you can use to request a quote for CD4001UBE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.