Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
860
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
28,717
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,083
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
860
in stock
|
Buy Now | |
element14
from US$0.14
|
860
in stock
|
Buy Now |
Logic Family / Base Number | CD4001B |
---|---|
Logic Type | NOR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 4000B |
Logic IC Base Number | 4001 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-ch, 2-input, 3-V to 18-V NOR gates | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Nor Gate, Quad, 2 I/P, Soic-14 | Newark Electronics |
NOR GATE, QUAD, 2 I/P, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a CD4001BM96 .?
Additional datasheets, footprints and schematics for CD4001BM96 . are listed on our Part Details page. You can also find images and similar parts to CD4001BM96 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4001BM96 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4001BM96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4001BM96 . fall under?
The CD4001BM96 . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4001BM96 . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4001BM96 . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4001BM96 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4001BM96 . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CD4001BM96 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4001BM96 . often in real-time on the comparison pages.
What if I can't find stock of CD4001BM96 .?
You can fill out our help required form which you can use to request a quote for CD4001BM96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.