Status: | Unknown |
---|---|
Series: | CD2320 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | CD2320 Series |
SVHC | No SVHC (07-Jul-2017) |
CD2320-B11000, Schottky Diode Bridge Recifier, 1A 1000V, 4-Pin SMD | Allied Electronics |
BRIDGE RECTIFIER, 1 PH, 1A, 1KV, 2320 | Farnell |
Where can I find additional details, specifications and documents for a CD2320-B11000?
Additional datasheets, footprints and schematics for CD2320-B11000 are listed on our Part Details page. You can also find images and similar parts to CD2320-B11000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD2320-B11000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD2320-B11000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD2320-B11000 fall under?
The CD2320-B11000 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD2320-B11000 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD2320-B11000 you can contact the distributor directly for product support, shipping queries etc.
Is the CD2320-B11000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD2320-B11000 have stock available?
Authorised distributors including Allied Electronics and Farnell have stock available or on a lead time for CD2320-B11000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD2320-B11000 often in real-time on the comparison pages.
What if I can't find stock of CD2320-B11000?
You can fill out our help required form which you can use to request a quote for CD2320-B11000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.