CD14538BPW Part Information
Details for CD14538BPW by Texas Instruments
Semiconductors - ICs>Logic>Multivibrators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2200 |
10 | 1.0100 |
50 | 0.9080 |
100 | 0.8380 |
250 | 0.7820 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | CD4538 |
Multivibrator Type | Monostable |
Output Current | 6.8mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Propagation Delay | 100ns |
Logic IC Family | CD4000 |
Logic IC Base Number | 4538, 4538 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Dual Precision Monostable Multivibrator |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, DUAL PREC MULTIVIB, 16TSSOP; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD14538BPW?
Additional datasheets, footprints and schematics for CD14538BPW are listed in our Part Details tab. You can also find the CD14538BPW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD14538BPW in the Pricing & Inventory tab next to part details. You can view CD14538BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD14538BPW fall under?
The CD14538BPW is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD14538BPW when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD14538BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD14538BPW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD14538BPW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD14538BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD14538BPW often in real-time on the comparison pages.
What if I can't find stock of CD14538BPW?
You can fill out our help required form which you can use to request a quote for CD14538BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.