Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Logic Family / Base Number | CD4538 |
---|---|
Multivibrator Type | Monostable |
Output Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 300ns |
Logic IC Family | CD4000 |
Logic IC Base Number | 4538 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
Multivibrator, Mono, Dual, 300Ns, Soic16 | Newark Electronics |
MULTIVIBRATOR, MONO, DUAL, 300NS, SOIC16 | element14 |
CMOS Dual Precision Monostable Multivibrator (125 C Operation) | Texas Instruments |
Where can I find additional details, specifications and documents for a CD14538BM96 .?
Additional datasheets, footprints and schematics for CD14538BM96 . are listed on our Part Details page. You can also find images and similar parts to CD14538BM96 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD14538BM96 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD14538BM96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD14538BM96 . fall under?
The CD14538BM96 . is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD14538BM96 . when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD14538BM96 . you can contact the distributor directly for product support, shipping queries etc.
Is the CD14538BM96 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD14538BM96 . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD14538BM96 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD14538BM96 . often in real-time on the comparison pages.
What if I can't find stock of CD14538BM96 .?
You can fill out our help required form which you can use to request a quote for CD14538BM96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.