Logic Family / Base Number | CD4538 |
---|---|
Multivibrator Type | Monostable |
Output Current | 6.8mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 100ns |
Logic IC Family | CD4000 |
Logic IC Base Number | 4538, 4538 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Dual Precision Monostable Multivibrator |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
LOGIC, DUAL PREC MULTIVIB, 16SOIC | element14 |
Cmos Dual Precision Monostable Multivibr Rohs Compliant: Yes |TEXAS INSTRUMENTS CD14538BM. | Newark Electronics |
Monostable Multivibrator Dual 16-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a CD14538BM?
Additional datasheets, footprints and schematics for CD14538BM are listed on our Part Details page. You can also find images and similar parts to CD14538BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD14538BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD14538BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD14538BM fall under?
The CD14538BM is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD14538BM when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD14538BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD14538BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD14538BM have stock available?
There is no stock from authorised distributors for CD14538BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD14538BM often in real-time on the comparison pages.
What if I can't find stock of CD14538BM?
You can fill out our help required form which you can use to request a quote for CD14538BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.