Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Product Range | - |
---|---|
TVS Polarity | - |
Reverse Stand-Off Voltage Vrwm | - |
Clamping Voltage Vc Max | 7V |
Diode Case Style | SOT-143 |
No. of Pins | 4Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Unidir Tvs, 2 Line, 70V, Sot-143 | Newark Electronics |
DIODE, UNIDIR TVS, 2 LINE, 70V, SOT-143 | element14 |
Steering Diode Array ESD 2xData SOT143 | RS |
A 70V, 24A, Quad Uni-Directional , 4-Pin SOT-143 pkg, TVS Diode Array | Bourns CD143A-SR70 | RS Americas |
ESD ARRAY 70V SOT143 | TTI Europe |
ESD Suppressor Diode Arrays �15KV 4-Pin(3+Tab) SOT-143 | Avnet Abacus |
Where can I find additional details, specifications and documents for a CD143A-SR70?
Additional datasheets, footprints and schematics for CD143A-SR70 are listed on our Part Details page. You can also find images and similar parts to CD143A-SR70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD143A-SR70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD143A-SR70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD143A-SR70 fall under?
The CD143A-SR70 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CD143A-SR70 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD143A-SR70 you can contact the distributor directly for product support, shipping queries etc.
Is the CD143A-SR70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD143A-SR70 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CD143A-SR70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD143A-SR70 often in real-time on the comparison pages.
What if I can't find stock of CD143A-SR70?
You can fill out our help required form which you can use to request a quote for CD143A-SR70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.