Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.11
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Red |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
No. of Max Strands x Strand Size | 7 x 0.3mm |
Voltage Rating | 25kV |
Conductor Material | Copper |
External Diameter | 5.2mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Conductor Make-up | 7 / 0.3mm |
Current Rating | 10A |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Outer Diameter | 5.2mm |
Resistance per Metre | 36.5ohm/km |
Voltage Rating VAC | 25000VDC |
Where can I find additional details, specifications and documents for a CD14013.0025?
Additional datasheets, footprints and schematics for CD14013.0025 are listed on our Part Details page. You can also find images and similar parts to CD14013.0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD14013.0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD14013.0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD14013.0025 fall under?
The CD14013.0025 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to CD14013.0025 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD14013.0025 you can contact the distributor directly for product support, shipping queries etc.
Is the CD14013.0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD14013.0025 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CD14013.0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD14013.0025 often in real-time on the comparison pages.
What if I can't find stock of CD14013.0025?
You can fill out our help required form which you can use to request a quote for CD14013.0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.