Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0488
Clamping Voltage Vc Max | 34V |
---|---|
Diode Case Style | 0201 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS Diode 200V 1A 0201 SMD-2 | RS |
Diode, Esd Protection, 20V, 0201 | Newark Electronics |
CD0201-T20C Series TVS Diode Single Bi-Dir 20V 2-Pin 0201 Surface Mount T/R | Avnet America |
A 20V, Bi-directional, 0201 packaged, TVS Diode | Bourns CD0201-T20C | RS Americas |
DIODE, ESD PROTECTION, 20V, 0201 | element14 |
TVS DIO 20VWM ESD BIDIR | TTI Europe |
Where can I find additional details, specifications and documents for a CD0201-T20C?
Additional datasheets, footprints and schematics for CD0201-T20C are listed on our Part Details page. You can also find images and similar parts to CD0201-T20C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD0201-T20C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD0201-T20C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD0201-T20C fall under?
The CD0201-T20C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CD0201-T20C when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD0201-T20C you can contact the distributor directly for product support, shipping queries etc.
Is the CD0201-T20C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD0201-T20C have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CD0201-T20C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD0201-T20C often in real-time on the comparison pages.
What if I can't find stock of CD0201-T20C?
You can fill out our help required form which you can use to request a quote for CD0201-T20C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.