Status: | Unknown |
---|---|
Series: | CD-MBL2xxSL Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 960mV |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | CD-MBL2xxSL Series |
SVHC | Lead (27-Jun-2018) |
Bridge Rectifier 600V 2A MBLS-4 | RS |
Dio Br Vrrm 600V 2A Mbls /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns CD-MBL206SL | Newark Electronics |
Diode Rectifier Bridge Single 600V 2A 4-Pin SMD T/R | Avnet America |
2A 600V BR MBLS | TTI Europe |
DIODE, BRIDGE RECT, 1-PH, 600V, SMD | Farnell |
Where can I find additional details, specifications and documents for a CD-MBL206SL?
Additional datasheets, footprints and schematics for CD-MBL206SL are listed on our Part Details page. You can also find images and similar parts to CD-MBL206SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD-MBL206SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD-MBL206SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD-MBL206SL fall under?
The CD-MBL206SL is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD-MBL206SL when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD-MBL206SL you can contact the distributor directly for product support, shipping queries etc.
Is the CD-MBL206SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD-MBL206SL have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for CD-MBL206SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD-MBL206SL often in real-time on the comparison pages.
What if I can't find stock of CD-MBL206SL?
You can fill out our help required form which you can use to request a quote for CD-MBL206SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.