Status: | Unknown |
---|---|
Series: | CD-MBL1xxS Series |
RoHS: | Unknown |
Prices starting from US$0.09
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | CD-MBL1xxS Series |
SVHC | Lead (27-Jun-2018) |
Bridge Rectifier, Single, 1A, 200V, Smd | Newark Electronics |
BRIDGE RECTIFIER, SINGLE, 1A, 200V, SMD | element14 |
Diode Rectifier Bridge Single 1A 4-Pin T/R | Avnet America |
1A 200V BR MBLS | TTI Europe |
Where can I find additional details, specifications and documents for a CD-MBL102S?
Additional datasheets, footprints and schematics for CD-MBL102S are listed on our Part Details page. You can also find images and similar parts to CD-MBL102S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD-MBL102S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD-MBL102S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD-MBL102S fall under?
The CD-MBL102S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD-MBL102S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD-MBL102S you can contact the distributor directly for product support, shipping queries etc.
Is the CD-MBL102S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD-MBL102S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CD-MBL102S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD-MBL102S often in real-time on the comparison pages.
What if I can't find stock of CD-MBL102S?
You can fill out our help required form which you can use to request a quote for CD-MBL102S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.