Status: | Unknown |
---|---|
Series: | CD-HD2x Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 850mV |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | CD-HD2x Series |
SVHC | Lead (27-Jun-2018) |
Bridge Rectifier 100V 2A MBS-4 | RS |
Dio Br Vrrm 100V 2A Mbs /Tape & Reel - 13" Reel |Bourns CD-HD201 | Newark Electronics |
Surface Mount Schottky Bridge Rectifier Diode | Avnet America |
2A 100V BR MBS | TTI Europe |
DIODE, BRIDGE RECT, 1-PH, 100V, SMD | Farnell |
Where can I find additional details, specifications and documents for a CD-HD201?
Additional datasheets, footprints and schematics for CD-HD201 are listed on our Part Details page. You can also find images and similar parts to CD-HD201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD-HD201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD-HD201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD-HD201 fall under?
The CD-HD201 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD-HD201 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD-HD201 you can contact the distributor directly for product support, shipping queries etc.
Is the CD-HD201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD-HD201 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for CD-HD201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD-HD201 often in real-time on the comparison pages.
What if I can't find stock of CD-HD201?
You can fill out our help required form which you can use to request a quote for CD-HD201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.