Status: | Unknown |
---|---|
Series: | CD-HD2x Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 500mV |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | CD-HD2x Series |
SVHC | Lead (27-Jun-2018) |
Bridge Rectifier 40V 2A MBS-4 | RS |
Dio Br Vrrm 40V 2A Mbs /Tape & Reel - 13" Reel |Bourns CD-HD2004 | Newark Electronics |
CD-HD2x(L) Series Schottky Bridge Rectifier Diode 40V 4-Pin Surface Mount T/R | Avnet America |
2A 40V BR MBS | TTI Europe |
DIODE, BRIDGE RECT, 1-PH, 40V, SMD | Farnell |
Where can I find additional details, specifications and documents for a CD-HD2004?
Additional datasheets, footprints and schematics for CD-HD2004 are listed on our Part Details page. You can also find images and similar parts to CD-HD2004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD-HD2004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD-HD2004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD-HD2004 fall under?
The CD-HD2004 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD-HD2004 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD-HD2004 you can contact the distributor directly for product support, shipping queries etc.
Is the CD-HD2004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD-HD2004 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for CD-HD2004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD-HD2004 often in real-time on the comparison pages.
What if I can't find stock of CD-HD2004?
You can fill out our help required form which you can use to request a quote for CD-HD2004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.