Status: | Unknown |
---|---|
Series: | CD-HD0x Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 850mV |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | CD-HD0x Series |
SVHC | Lead (27-Jun-2018) |
Bridge Rectifier 100V 1A MBS-4 | RS |
Dio Br Vrrm 100V 1A Mbs /Tape & Reel - 13" Reel |Bourns CD-HD01 | Newark Electronics |
CD-HD0x Series Schottky Bridge Rectifier Diode 100V 4-Pin Surface Mount T/R | Avnet America |
1A 100V BR MBS | TTI Europe |
DIODE, BRIDGE RECT, 1-PH, 100V, SMD | Farnell |
Where can I find additional details, specifications and documents for a CD-HD01?
Additional datasheets, footprints and schematics for CD-HD01 are listed on our Part Details page. You can also find images and similar parts to CD-HD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD-HD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD-HD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD-HD01 fall under?
The CD-HD01 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD-HD01 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD-HD01 you can contact the distributor directly for product support, shipping queries etc.
Is the CD-HD01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD-HD01 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for CD-HD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD-HD01 often in real-time on the comparison pages.
What if I can't find stock of CD-HD01?
You can fill out our help required form which you can use to request a quote for CD-HD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.