Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Capacitance | 15pF |
---|---|
Voltage Rating | 200V |
Product Range | CCR Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0H |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
CCR09 Series 15 pF 200 V ▒1% ▒60 ppm/░C Radial Ceramic Dielectric Capacitor | Future Electronics |
Capacitor,ceramic,15Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,ch-Tc Code,60Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CCR09CH150FR | Newark Electronics |
Cap Ceramic 15pF 200V C0H 1% Radial 2.54mm (0.01%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CCR09CH150FR.?
Additional datasheets, footprints and schematics for CCR09CH150FR. are listed on our Part Details page. You can also find images and similar parts to CCR09CH150FR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR09CH150FR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR09CH150FR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR09CH150FR. fall under?
The CCR09CH150FR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CCR09CH150FR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR09CH150FR. you can contact the distributor directly for product support, shipping queries etc.
Is the CCR09CH150FR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR09CH150FR. have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for CCR09CH150FR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR09CH150FR. often in real-time on the comparison pages.
What if I can't find stock of CCR09CH150FR.?
You can fill out our help required form which you can use to request a quote for CCR09CH150FR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.