Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | CCR Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 10.16mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,100Nf,50Vdc,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CCR07CG104FS | Newark Electronics |
Cap Ceramic 0.1uF 50V C0G 1% Radial 10.16mm (0.001%FR) 125░C | Future Electronics |
Cap Ceramic 0.1uF 50V C0G 1% Radial 10.16mm (0.001%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CCR07CG104FS.?
Additional datasheets, footprints and schematics for CCR07CG104FS. are listed on our Part Details page. You can also find images and similar parts to CCR07CG104FS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR07CG104FS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR07CG104FS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR07CG104FS. fall under?
The CCR07CG104FS. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CCR07CG104FS. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR07CG104FS. you can contact the distributor directly for product support, shipping queries etc.
Is the CCR07CG104FS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR07CG104FS. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CCR07CG104FS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR07CG104FS. often in real-time on the comparison pages.
What if I can't find stock of CCR07CG104FS.?
You can fill out our help required form which you can use to request a quote for CCR07CG104FS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.