Status: | Unknown |
---|---|
Series: | CCR06 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 5600pF |
---|---|
Voltage Rating | 50V |
Product Range | CCR06 Series MIL-PRF-20 |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 5600PF, 50V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Cap 0.0056Uf 50Vdc C0G 1% Rdl 5.08Mm 0.01% Rohs Compliant: No |Kyocera Avx CCR06CG562FRV | Newark Electronics |
Cap Ceramic 0.0056uF 50V C0G 1% Radial 5.08mm (0.01%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CCR06CG562FRV?
Additional datasheets, footprints and schematics for CCR06CG562FRV are listed on our Part Details page. You can also find images and similar parts to CCR06CG562FRV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR06CG562FRV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR06CG562FRV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR06CG562FRV fall under?
The CCR06CG562FRV is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CCR06CG562FRV when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR06CG562FRV you can contact the distributor directly for product support, shipping queries etc.
Is the CCR06CG562FRV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR06CG562FRV have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CCR06CG562FRV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR06CG562FRV often in real-time on the comparison pages.
What if I can't find stock of CCR06CG562FRV?
You can fill out our help required form which you can use to request a quote for CCR06CG562FRV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.