Status: | Unknown |
---|---|
Series: | CCR06 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Voltage Rating | 100V |
Product Range | CCR06 Series MIL-PRF-20 |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 3300PF, 100V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap 0.0033Uf 100Vdc C0G 1% Rdl 5.08Mm 0.01% Rohs Compliant: No |Kyocera Avx CCR06CG332FRV | Newark Electronics |
Cap Ceramic 0.0033uF 100V C0G 1% Radial 5.08mm (0.01%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CCR06CG332FRV?
Additional datasheets, footprints and schematics for CCR06CG332FRV are listed on our Part Details page. You can also find images and similar parts to CCR06CG332FRV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR06CG332FRV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR06CG332FRV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR06CG332FRV fall under?
The CCR06CG332FRV is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CCR06CG332FRV when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR06CG332FRV you can contact the distributor directly for product support, shipping queries etc.
Is the CCR06CG332FRV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR06CG332FRV have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CCR06CG332FRV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR06CG332FRV often in real-time on the comparison pages.
What if I can't find stock of CCR06CG332FRV?
You can fill out our help required form which you can use to request a quote for CCR06CG332FRV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.