Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Capacitance | 18000pF |
---|---|
Voltage Rating | 50V |
Product Range | CCR Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
AVX CCR06CG183FMV | Rapid Electronics |
Ceramic Capacitor, Multilayer, Ceramic, 50V, 1% +Tol, 1% -Tol, Cg, 30Ppm/Cel Tc, 0.018Uf, Through Hole Mount Rohs Compliant: Yes |Kyocera Avx CCR06CG183FMV | Newark Electronics |
Where can I find additional details, specifications and documents for a CCR06CG183FMV.?
Additional datasheets, footprints and schematics for CCR06CG183FMV. are listed on our Part Details page. You can also find images and similar parts to CCR06CG183FMV. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR06CG183FMV. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR06CG183FMV. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR06CG183FMV. fall under?
The CCR06CG183FMV. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CCR06CG183FMV. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR06CG183FMV. you can contact the distributor directly for product support, shipping queries etc.
Is the CCR06CG183FMV. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR06CG183FMV. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for CCR06CG183FMV..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR06CG183FMV. often in real-time on the comparison pages.
What if I can't find stock of CCR06CG183FMV.?
You can fill out our help required form which you can use to request a quote for CCR06CG183FMV. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.