CCR06CG102FR. Capacitors by KYOCERA AVX

Status: Unknown
Series: CCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.95

Distributor Stock
Logo for Newark
Newark
from US$3.95
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.48
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 200V
Product Range CCR Series
Capacitance Tolerance ± 1%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
RoHS Compliant No

Alternative Descriptions

Capacitor,ceramic,1000Pf,200Vdc,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CCR06CG102FR | Newark Electronics
Cap Ceramic 0.001uF 200V C0G 1% Radial 5.08mm (0.01%FR) 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CCR06CG102FR.?

Additional datasheets, footprints and schematics for CCR06CG102FR. are listed on our Part Details page. You can also find images and similar parts to CCR06CG102FR. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CCR06CG102FR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR06CG102FR. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CCR06CG102FR. fall under?

The CCR06CG102FR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CCR06CG102FR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CCR06CG102FR. you can contact the distributor directly for product support, shipping queries etc.

Is the CCR06CG102FR. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CCR06CG102FR. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CCR06CG102FR..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CCR06CG102FR. often in real-time on the comparison pages.

What if I can't find stock of CCR06CG102FR.?

You can fill out our help required form which you can use to request a quote for CCR06CG102FR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay