Status: | Unknown |
---|---|
Series: | CCR05 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 47pF |
---|---|
Voltage Rating | 200V |
Product Range | CCR05 Series MIL-PRF-20 |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 47PF, 200V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Capacitance | 47pF |
---|---|
Voltage Rating | 200V |
Product Range | CCR Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 47pF 200V C0G 1% Radial 5.08mm (0.001%FR) 125°C Bulk | Avnet America |
Capacitance:47Pf | Newark Electronics |
Cap Ceramic 47pF 200V CG 1% Radial 5.08mm (0.001%FR) 125░C | Future Electronics |
Where can I find additional details, specifications and documents for a CCR05CG470FS?
Additional datasheets, footprints and schematics for CCR05CG470FS are listed on our Part Details page. You can also find images and similar parts to CCR05CG470FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR05CG470FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR05CG470FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR05CG470FS fall under?
The CCR05CG470FS is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CCR05CG470FS when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR05CG470FS you can contact the distributor directly for product support, shipping queries etc.
Is the CCR05CG470FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR05CG470FS have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for CCR05CG470FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR05CG470FS often in real-time on the comparison pages.
What if I can't find stock of CCR05CG470FS?
You can fill out our help required form which you can use to request a quote for CCR05CG470FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.