CCR05CG221FR KEMET Parts by KEMET

CAP 220PF 200V MLCC RADIAL

Status: Unknown
Series: CCR05 Series MIL-PRF-20
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.58

Distributor Stock
Logo for Farnell
Farnell
from US$4.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.65
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.98
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220pF
Voltage Rating 200V
Product Range CCR05 Series MIL-PRF-20
Capacitance Tolerance ± 1%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 220PF, 200V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 220 pF, 200 V, � 1%, C0G (NP0), Radial Leaded | Avnet Abacus


CCR05CG221FR. Capacitors by KYOCERA AVX

Status: Unknown
Series: CCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 220pF
Voltage Rating 200V
Product Range CCR Series
Capacitance Tolerance ± 1%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
RoHS Compliant No

Alternative Descriptions

Capacitor,ceramic,220Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CCR05CG221FR | Newark Electronics
Multilayer Ceramic Capacitors Leaded 220PF 200V 1% | Future Electronics
Multilayer Ceramic Capacitor, 220 pF, 200 V, ± 1%, CG, Radial Leaded | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CCR05CG221FR?

Additional datasheets, footprints and schematics for CCR05CG221FR are listed on our Part Details page. You can also find images and similar parts to CCR05CG221FR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CCR05CG221FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR05CG221FR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CCR05CG221FR fall under?

The CCR05CG221FR is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to CCR05CG221FR when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CCR05CG221FR you can contact the distributor directly for product support, shipping queries etc.

Is the CCR05CG221FR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CCR05CG221FR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for CCR05CG221FR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CCR05CG221FR often in real-time on the comparison pages.

What if I can't find stock of CCR05CG221FR?

You can fill out our help required form which you can use to request a quote for CCR05CG221FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay