Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Capacitance | 1500pF |
---|---|
Voltage Rating | 100V |
Product Range | CCR Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,1.5Nf,100Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CCR05CG152FRV | Newark Electronics |
Cap Ceramic 0.0015uF 100V C0G 1% Radial 5.08mm (0.01%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CCR05CG152FRV.?
Additional datasheets, footprints and schematics for CCR05CG152FRV. are listed on our Part Details page. You can also find images and similar parts to CCR05CG152FRV. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR05CG152FRV. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR05CG152FRV. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR05CG152FRV. fall under?
The CCR05CG152FRV. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CCR05CG152FRV. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR05CG152FRV. you can contact the distributor directly for product support, shipping queries etc.
Is the CCR05CG152FRV. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR05CG152FRV. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CCR05CG152FRV..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR05CG152FRV. often in real-time on the comparison pages.
What if I can't find stock of CCR05CG152FRV.?
You can fill out our help required form which you can use to request a quote for CCR05CG152FRV. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.