Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 0.6W 1% E24 Metal Film (5 Flap FL24/10) Resistors |
---|---|
Power Rating | 600mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 2340 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents Descriptive | 120 values / 2340 pc. |
CCR-13 Metal film resistor kit 120 value | RS |
Resistor Kit, 10 Ohm To 1Mohm, 207 | Newark Electronics |
RESISTOR KIT, METAL FILM | element14 |
Where can I find additional details, specifications and documents for a CCR-13?
Additional datasheets, footprints and schematics for CCR-13 are listed on our Part Details page. You can also find images and similar parts to CCR-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR-13 fall under?
The CCR-13 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR-13 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR-13 you can contact the distributor directly for product support, shipping queries etc.
Is the CCR-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR-13 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CCR-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR-13 often in real-time on the comparison pages.
What if I can't find stock of CCR-13?
You can fill out our help required form which you can use to request a quote for CCR-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.