Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 1W 5% Metal Film E6 (2 Flap FL24/10) Resistors |
---|---|
Power Rating | 1W |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 5% |
No. of Items in Kit | 1440 |
Product Range | - |
Kit Contents Descriptive | 48 values / 1440 pc. |
Resistor kit PR01 48 values E12 | RS |
Metalfilm Resistor Kit Pr01 | Newark Electronics |
Nova Resistor Assortment 10Ohm ... 1MOhm 5% 1W | Distrelec |
Where can I find additional details, specifications and documents for a CCR-121?
Additional datasheets, footprints and schematics for CCR-121 are listed on our Part Details page. You can also find images and similar parts to CCR-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR-121 fall under?
The CCR-121 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR-121 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR-121 you can contact the distributor directly for product support, shipping queries etc.
Is the CCR-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR-121 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for CCR-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR-121 often in real-time on the comparison pages.
What if I can't find stock of CCR-121?
You can fill out our help required form which you can use to request a quote for CCR-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.