Status: | Unknown |
---|---|
Series: | CCM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 250W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 80V AC to 275V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 20.8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | CCM Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 275V |
Input Voltage AC Min | 80V |
Output Power Max | 250W |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 250W |
Input Voltage VAC | 80V AC to 275V AC |
RoHS Compliant | Yes |
Power Supply, Medical, Ac-Dc, 12V, 20.8A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 250W, 12V20.8A, 85-264V In, CCM250 Series | XP Power CCM250PS12 | RS Americas |
Where can I find additional details, specifications and documents for a CCM250PS12?
Additional datasheets, footprints and schematics for CCM250PS12 are listed on our Part Details page. You can also find images and similar parts to CCM250PS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCM250PS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCM250PS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCM250PS12 fall under?
The CCM250PS12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CCM250PS12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCM250PS12 you can contact the distributor directly for product support, shipping queries etc.
Is the CCM250PS12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCM250PS12 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CCM250PS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCM250PS12 often in real-time on the comparison pages.
What if I can't find stock of CCM250PS12?
You can fill out our help required form which you can use to request a quote for CCM250PS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.