Status: | Unknown |
---|---|
Series: | CCL400 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 400W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 8.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | CCL400 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Power Max | 400W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 400W |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
XP Power Switched-Mode Power Supply, ITE and Medical 400W 48V 8.3A | Distrelec |
Power Supply, Medical, Ac-Dc, 48V, 8.3A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 398W, 48V8.3A, 85-264V In, CCL400 Series | XP Power CCL400PS48 | RS Americas |
Where can I find additional details, specifications and documents for a CCL400PS48?
Additional datasheets, footprints and schematics for CCL400PS48 are listed on our Part Details page. You can also find images and similar parts to CCL400PS48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCL400PS48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCL400PS48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCL400PS48 fall under?
The CCL400PS48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CCL400PS48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCL400PS48 you can contact the distributor directly for product support, shipping queries etc.
Is the CCL400PS48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCL400PS48 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CCL400PS48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCL400PS48 often in real-time on the comparison pages.
What if I can't find stock of CCL400PS48?
You can fill out our help required form which you can use to request a quote for CCL400PS48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.