Status: | Unknown |
---|---|
Series: | CCB200 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 200W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 80V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 13.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | CCB200 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Output Power Max | 200W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 200W |
Input Voltage VAC | 80V AC to 264V AC |
RoHS Compliant | Yes |
Power Supply, Medical, Ac-Dc, 15V, 13.3A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 200W, 15V13.3A, 80-264 V In, CCB200 Series | XP Power CCB200PS15 | RS Americas |
Where can I find additional details, specifications and documents for a CCB200PS15?
Additional datasheets, footprints and schematics for CCB200PS15 are listed on our Part Details page. You can also find images and similar parts to CCB200PS15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCB200PS15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCB200PS15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCB200PS15 fall under?
The CCB200PS15 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CCB200PS15 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCB200PS15 you can contact the distributor directly for product support, shipping queries etc.
Is the CCB200PS15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCB200PS15 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CCB200PS15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCB200PS15 often in real-time on the comparison pages.
What if I can't find stock of CCB200PS15?
You can fill out our help required form which you can use to request a quote for CCB200PS15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.