Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC85xx |
Application Sub Type | Audio |
Kit Contents | 2x Boards 2x Batteries CC Debugger USB Micro Cable Jack Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | System-on-Chip (SoC) Analogue Audio Input and Output Fully Programmable |
Where can I find additional details, specifications and documents for a CC85XXDK-HEADSET?
Additional datasheets, footprints and schematics for CC85XXDK-HEADSET are listed on our Part Details page. You can also find images and similar parts to CC85XXDK-HEADSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC85XXDK-HEADSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC85XXDK-HEADSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC85XXDK-HEADSET fall under?
The CC85XXDK-HEADSET is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC85XXDK-HEADSET when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC85XXDK-HEADSET you can contact the distributor directly for product support, shipping queries etc.
Is the CC85XXDK-HEADSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC85XXDK-HEADSET have stock available?
There is no stock from authorised distributors for CC85XXDK-HEADSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC85XXDK-HEADSET often in real-time on the comparison pages.
What if I can't find stock of CC85XXDK-HEADSET?
You can fill out our help required form which you can use to request a quote for CC85XXDK-HEADSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.