Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Communication & Networking |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | 2x Audio Evaluation Boards 2x CC85XXEM 2x CC85XX-CC2590EM 2x Antenna CC Debugger USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | CD-Quality Uncompressed Audio Excellent Robustness Co-Existence Through Multiple Techniques |
Silicon Family Name | PurePath |
Type | RF Wireless Audio |
Where can I find additional details, specifications and documents for a CC85XXDK?
Additional datasheets, footprints and schematics for CC85XXDK are listed on our Part Details page. You can also find images and similar parts to CC85XXDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC85XXDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC85XXDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC85XXDK fall under?
The CC85XXDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC85XXDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC85XXDK you can contact the distributor directly for product support, shipping queries etc.
Is the CC85XXDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC85XXDK have stock available?
There is no stock from authorised distributors for CC85XXDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC85XXDK often in real-time on the comparison pages.
What if I can't find stock of CC85XXDK?
You can fill out our help required form which you can use to request a quote for CC85XXDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.