Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.77
|
18,995
in stock
|
Buy Now |
Data Rate | 5Mbps |
---|---|
RF / IF Modulation | FSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Receiving Current | 25mA |
RF IC Case Style | VQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 29mA |
Output Power (dBm) | 11dBm |
Sensitivity dBm | -87dBm |
RF Transceiver Applications | Point-to-Point Audio Wireless High Quality Digital Audio Wireless (USB) Headphones / Headsets |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequency Range | 2.4GHz to 2.4835GHz |
Modulation Type | FSK |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 3.6V |
PurePath™ Wireless 2.4 GHz for wireless digital audio streaming supporting up to 2 channels | Texas Instruments |
Where can I find additional details, specifications and documents for a CC8520RHAT?
Additional datasheets, footprints and schematics for CC8520RHAT are listed on our Part Details page. You can also find images and similar parts to CC8520RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC8520RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC8520RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC8520RHAT fall under?
The CC8520RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC8520RHAT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC8520RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the CC8520RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC8520RHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC8520RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC8520RHAT often in real-time on the comparison pages.
What if I can't find stock of CC8520RHAT?
You can fill out our help required form which you can use to request a quote for CC8520RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.