Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Receptacle |
Convert To Positions | 8Positions |
Connector Type | Adaptor In-Line |
Coupler Module, Cat 5e, RJ45, Polycarbonate, Black, Unshielded, Female/Female | Panduit CC5E88BL | RS Americas |
MINI-COM CAT 5E COUPLER | Avnet America |
Modular Connectors / Ethernet Connectors UNIV Coupler CAT 5e RJ45 8POS/8WIRE | Sager |
In Line Adapter | Newark Electronics |
Where can I find additional details, specifications and documents for a CC5E88BL?
Additional datasheets, footprints and schematics for CC5E88BL are listed on our Part Details page. You can also find images and similar parts to CC5E88BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC5E88BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC5E88BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC5E88BL fall under?
The CC5E88BL is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CC5E88BL when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC5E88BL you can contact the distributor directly for product support, shipping queries etc.
Is the CC5E88BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC5E88BL have stock available?
Authorised distributors including RS Americas, Avnet America, element14, Sager and Farnell have stock available or on a lead time for CC5E88BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC5E88BL often in real-time on the comparison pages.
What if I can't find stock of CC5E88BL?
You can fill out our help required form which you can use to request a quote for CC5E88BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.